Murata Power Solutions Fixed Inductors LQG15HN39NJ02D

Description
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1092-2-ND
Fixed Inductors 490-1092-2-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1092-1-ND
Fixed Inductors 490-1092-1-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1092-6-ND
Fixed Inductors 490-1092-6-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG15HN39NJ02D
1057117-LQG15HN39NJ02D
Fixed Inductors - LQG15HN39NJ02D 1057117-LQG15HN39NJ02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057117-LQG15HN39NJ0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 39nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.06 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057117-LQG15HN39NJ02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 39nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.06 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Inductors - 1248157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248157P
Surface Mount Inductors 1248157P
Murata LQG15HN39NJ02D

Murata LQG15HN39NJ02D

Supplier's Site
Surface Mount Inductors - 1248157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248157
Surface Mount Inductors 1248157
Murata LQG15HN39NJ02D

Murata LQG15HN39NJ02D

Supplier's Site
Surface Mount Inductors - 1692763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1692763
Surface Mount Inductors 1692763
Murata LQG15HN39NJ02D

Murata LQG15HN39NJ02D

Supplier's Site
SMD 250MA 1.06OHM Inductor and Choke - 71-LQG15HN39NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.06OHM Inductor and Choke
71-LQG15HN39NJ02D
SMD 250MA 1.06OHM Inductor and Choke 71-LQG15HN39NJ02D
FIXED IND 39NH 250MA 1.06OHM SMD Product overview: LQG15HN39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN39NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 250MA 1.06OHM SMD Product overview: LQG15HN39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN39NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN39NJ02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN39NJ02D
250mA 39nH ±5% 1.06Ω 0402 Inductors (SMD) ROHS

250mA 39nH ±5% 1.06Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HN39NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN39NJ02D
Fixed Inductors LQG15HN39NJ02D
FIXED IND 39NH 250MA 1.06OHM SMD

FIXED IND 39NH 250MA 1.06OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-1092-2-ND 1057117-LQG15HN39NJ02D 1248157P 1248157 71-LQG15HN39NJ02D LQG15HN39NJ02D LQG15HN39NJ02D
Product Name Fixed Inductors Fixed Inductors - LQG15HN39NJ02D Surface Mount Inductors Surface Mount Inductors SMD 250MA 1.06OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Ceramic; Non-magnetic ceramic Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details