Murata Electronics Fixed Inductors LQG15HN39NH02D

Description
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15081-1-ND
Fixed Inductors 490-15081-1-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15081-2-ND
Fixed Inductors 490-15081-2-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15081-6-ND
Fixed Inductors 490-15081-6-ND
39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 250mA 1.06Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 250MA 1.06OHM Inductor and Choke - 71-LQG15HN39NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.06OHM Inductor and Choke
71-LQG15HN39NH02D
SMD 250MA 1.06OHM Inductor and Choke 71-LQG15HN39NH02D
FIXED IND 39NH 250MA 1.06OHM SMD Product overview: LQG15HN39NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN39NH02D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 250MA 1.06OHM SMD Product overview: LQG15HN39NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN39NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369750-LQG15HN39NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369750-LQG15HN39NH02D
Inductors, Coils, Chokes - Fixed Inductors 1369750-LQG15HN39NH02D
Win Source Part Number: 1369750-LQG15HN39NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 39 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 1.06Ohm Max Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369750-LQG15HN39NH02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 39 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 1.06Ohm Max
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN39NH02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN39NH02D
250mA 39nH ±3% 1.06Ω 0402 Inductors (SMD) ROHS

250mA 39nH ±3% 1.06Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HN39NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN39NH02D
Fixed Inductors LQG15HN39NH02D
FIXED IND 39NH 250MA 1.06OHM SMD

FIXED IND 39NH 250MA 1.06OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-15081-1-ND 71-LQG15HN39NH02D 1369750-LQG15HN39NH02D LQG15HN39NH02D LQG15HN39NH02D
Product Name Fixed Inductors SMD 250MA 1.06OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers