Murata Power Solutions Fixed Inductors LQG15HN2N7S02D

Description
2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1078-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1078-2-ND
Fixed Inductors 490-1078-2-ND
2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1078-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1078-6-ND
Fixed Inductors 490-1078-6-ND
2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1078-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1078-1-ND
Fixed Inductors 490-1078-1-ND
2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 170MOHM Inductor and Choke - 71-LQG15HN2N7S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 170MOHM Inductor and Choke
71-LQG15HN2N7S02D
800MA 170MOHM Inductor and Choke 71-LQG15HN2N7S02D
FIXED IND 2.7NH 800MA 170MOHM SM Product overview: LQG15HN2N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN2N7S02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 800MA 170MOHM SM Product overview: LQG15HN2N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN2N7S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1225357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1225357
Surface Mount Inductors 1225357
Murata LQG15HN2N7S02D

Murata LQG15HN2N7S02D

Supplier's Site
Surface Mount Inductors - 1048568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048568
Surface Mount Inductors 1048568
Murata LQG15HN2N7S02D

Murata LQG15HN2N7S02D

Supplier's Site
Surface Mount Inductors - 1048568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048568P
Surface Mount Inductors 1048568P
Murata LQG15HN2N7S02D

Murata LQG15HN2N7S02D

Supplier's Site
Coil Inductor, 2.7Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata - 42M2088 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 2.7Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata
42M2088
Coil Inductor, 2.7Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata 42M2088
COIL INDUCTOR, 2.7NH 300MA 0.3NH 6000MHZ; Inductance:2.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:AirRoHS Compliant: Yes

COIL INDUCTOR, 2.7NH 300MA 0.3NH 6000MHZ; Inductance:2.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:AirRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN2N7S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN2N7S02D
800mA 2.7nH 100mΩ 0402 Inductors (SMD) ROHS

800mA 2.7nH 100mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HN2N7S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN2N7S02D
Fixed Inductors LQG15HN2N7S02D
FIXED IND 2.7NH 800MA 170MOHM SM

FIXED IND 2.7NH 800MA 170MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-1078-2-ND 71-LQG15HN2N7S02D 1225357 1048568P 42M2088 LQG15HN2N7S02D LQG15HN2N7S02D
Product Name Fixed Inductors 800MA 170MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Coil Inductor, 2.7Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details