Murata Power Solutions Fixed Inductors LQG15HN2N0S02D

Description
2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6558-2-ND
Fixed Inductors 490-6558-2-ND
2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6558-1-ND
Fixed Inductors 490-6558-1-ND
2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6558-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6558-6-ND
Fixed Inductors 490-6558-6-ND
2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN2N0S02D - 1057116-LQG15HN2N0S02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQG15HN2N0S02D
1057116-LQG15HN2N0S02D
Fixed Inductors - LQG15HN2N0S02D 1057116-LQG15HN2N0S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057116-LQG15HN2N0S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057116-LQG15HN2N0S02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 900mA
Inductance: 2nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 900MA 120 MOHM Inductor and Choke - 71-LQG15HN2N0S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 120 MOHM Inductor and Choke
71-LQG15HN2N0S02D
SMD 900MA 120 MOHM Inductor and Choke 71-LQG15HN2N0S02D
FIXED IND 2NH 900MA 120 MOHM SMD Product overview: LQG15HN2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 120 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN2N0S02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 120 MOHM SMD Product overview: LQG15HN2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 120 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN2N0S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HN2N0S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN2N0S02D
Fixed Inductors LQG15HN2N0S02D
FIXED IND 2NH 900MA 120 MOHM SMD

FIXED IND 2NH 900MA 120 MOHM SMD

Supplier's Site Datasheet
Coil Inductor, 2Nh, 300Ma, 0.3Nh 6000Mhz; Inductance Murata - 42M2085 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 2Nh, 300Ma, 0.3Nh 6000Mhz; Inductance Murata
42M2085
Coil Inductor, 2Nh, 300Ma, 0.3Nh 6000Mhz; Inductance Murata 42M2085
COIL INDUCTOR, 2NH, 300MA, 0.3NH 6000MHZ; Inductance:2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR, 2NH, 300MA, 0.3NH 6000MHZ; Inductance:2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6558-2-ND 1057116-LQG15HN2N0S02D 71-LQG15HN2N0S02D LQG15HN2N0S02D 42M2085
Product Name Fixed Inductors Fixed Inductors - LQG15HN2N0S02D SMD 900MA 120 MOHM Inductor and Choke Fixed Inductors Coil Inductor, 2Nh, 300Ma, 0.3Nh 6000Mhz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details