2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15HN2N0B02DCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Air |
| Configuration | Fixed |