Murata Electronics Fixed Inductors LQG15HN1N1C02D

Description
1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15068-2-ND
Fixed Inductors 490-15068-2-ND
1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15068-6-ND
Fixed Inductors 490-15068-6-ND
1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15068-1-ND
Fixed Inductors 490-15068-1-ND
1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN1N1C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN1N1C02D
Fixed Inductors LQG15HN1N1C02D
FIXED IND 1.1NH 1A 80 MOHM SMD

FIXED IND 1.1NH 1A 80 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15068-2-ND LQG15HN1N1C02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers