Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HN15NG02D

Description
Win Source Part Number: 1369859-LQG15HN15NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 450mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369859-LQG15HN15NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 450mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369859-LQG15HN15NG02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369859-LQG15HN15NG02D
Inductors, Coils, Chokes - Fixed Inductors 1369859-LQG15HN15NG02D
Win Source Part Number: 1369859-LQG15HN15NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 450mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369859-LQG15HN15NG02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 15 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 450mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
400MA Inductor and Choke - 71-LQG15HN15NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA Inductor and Choke
71-LQG15HN15NG02D
400MA Inductor and Choke 71-LQG15HN15NG02D
FIXED IND 15NH 400MA 0402 Product overview: LQG15HN15NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN15NG02D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 400MA 0402 Product overview: LQG15HN15NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN15NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG15HN15NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HN15NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HN15NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN15NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN15NG02D
Fixed Inductors LQG15HN15NG02D
FIXED IND 15NH 400MA 0402

FIXED IND 15NH 400MA 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369859-LQG15HN15NG02D 71-LQG15HN15NG02D 490-LQG15HN15NG02DDKR-ND LQG15HN15NG02D
Product Name Inductors, Coils, Chokes - Fixed Inductors 400MA Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Automotive 0.0039uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details