FIXED IND 10NH 500MA 350MOHM SMD Product overview: LQG15HN10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN10NJ02D can be used for catalog matching and distributor lookup.
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
COIL INDUCTOR 10NH 300MA 5% 3200MHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:3.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes
FIXED IND 10NH 500MA 350MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HN10NJ02D | 490-1085-6-ND | 42M2081 | LQG15HN10NJ02D |
| Product Name | SMD 500MA 350MOHM Inductor and Choke | Fixed Inductors | Coil Inductor 10Nh 300Ma 5% 3200Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | |
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH |