Murata Electronics Fixed Inductors LQG15HHR18J02D

Description
FIXED IND 180NH 130MA 3.38 OHM
Request a Quote Datasheet
Description
FIXED IND 180NH 130MA 3.38 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HHR18J02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 130MA 3.38 OHM

FIXED IND 180NH 130MA 3.38 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HHR18J02DTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Multilayer Inductor 130mA 3.38Ohm Max 0402 (1005 Metric)

180nH Multilayer Inductor 130mA 3.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HHR18J02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 130MA 3.38 OHM

FIXED IND 180NH 130MA 3.38 OHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370030-LQG15HHR18J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370030-LQG15HHR18J02D
Inductors, Coils, Chokes - Fixed Inductors 1370030-LQG15HHR18J02D
Win Source Part Number: 1370030-LQG15HHR18J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 180 nH Current Rating (Amps): 130 mA DC Resistance (DCR): 3.38Ohm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 500MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370030-LQG15HHR18J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 180 nH
Current Rating (Amps): 130 mA
DC Resistance (DCR): 3.38Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 500MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
130MA 3.38OHM Inductor and Choke - 71-LQG15HHR18J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130MA 3.38OHM Inductor and Choke
71-LQG15HHR18J02D
130MA 3.38OHM Inductor and Choke 71-LQG15HHR18J02D
FIXED IND 180NH 130MA 3.38OHM SM Product overview: LQG15HHR18J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HHR18J02D can be used for catalog matching and distributor lookup.

FIXED IND 180NH 130MA 3.38OHM SM Product overview: LQG15HHR18J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HHR18J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HHR18J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HHR18J02D
Fixed Inductors LQG15HHR18J02D
FIXED IND 180NH 130MA 3.38OHM SM

FIXED IND 180NH 130MA 3.38OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HHR18J02DDKR-ND 1370030-LQG15HHR18J02D 71-LQG15HHR18J02D LQG15HHR18J02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 130MA 3.38OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details