Murata Electronics Fixed Inductors LQG15HHR15J02D

Description
150nH Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQG15HHR15J02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQG15HHR15J02D-ND
Fixed Inductors LQG15HHR15J02D-ND
150nH Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

150nH Multilayer Inductor 140mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQG15HHR15J02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details