Murata Electronics Fixed Inductors LQG15HHR10J02D

Description
100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11670-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11670-1-ND
Fixed Inductors 490-11670-1-ND
100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11670-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11670-6-ND
Fixed Inductors 490-11670-6-ND
100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11670-2-ND
Fixed Inductors 490-11670-2-ND
100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 500mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
500MA 1.25OHM Inductor and Choke - 71-LQG15HHR10J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 1.25OHM Inductor and Choke
71-LQG15HHR10J02D
500MA 1.25OHM Inductor and Choke 71-LQG15HHR10J02D
FIXED IND 100NH 500MA 1.25OHM SM Product overview: LQG15HHR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HHR10J02D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 500MA 1.25OHM SM Product overview: LQG15HHR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HHR10J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369895-LQG15HHR10J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369895-LQG15HHR10J02D
Inductors, Coils, Chokes - Fixed Inductors 1369895-LQG15HHR10J02D
Win Source Part Number: 1369895-LQG15HHR10J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 100 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 1.25Ohm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 600MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369895-LQG15HHR10J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 100 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 1.25Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 600MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Inductor, 100Nh, 600Mhz, 0402 Rohs Compliant Murata - 76AH5357 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 600Mhz, 0402 Rohs Compliant Murata
76AH5357
Inductor, 100Nh, 600Mhz, 0402 Rohs Compliant Murata 76AH5357
INDUCTOR, 100NH, 600MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 600MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11670-1-ND 71-LQG15HHR10J02D 1369895-LQG15HHR10J02D 76AH5357
Product Name Fixed Inductors 500MA 1.25OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 100Nh, 600Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Air Air Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details