Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HH8N2J02D

Description
Win Source Part Number: 1369935-LQG15HH8N2J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 8.2 nH Current Rating (Amps): 550 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 3.7GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369935-LQG15HH8N2J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 8.2 nH Current Rating (Amps): 550 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 3.7GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369935-LQG15HH8N2J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369935-LQG15HH8N2J02D
Inductors, Coils, Chokes - Fixed Inductors 1369935-LQG15HH8N2J02D
Win Source Part Number: 1369935-LQG15HH8N2J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 8.2 nH Current Rating (Amps): 550 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 3.7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369935-LQG15HH8N2J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 8.2 nH
Current Rating (Amps): 550 mA
Shielding: Unshielded
DC Resistance (DCR): 240mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 3.7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
550MA 240MOHM Inductor and Choke - 71-LQG15HH8N2J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 240MOHM Inductor and Choke
71-LQG15HH8N2J02D
550MA 240MOHM Inductor and Choke 71-LQG15HH8N2J02D
FIXED IND 8.2NH 550MA 240MOHM SM Product overview: LQG15HH8N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH8N2J02D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 550MA 240MOHM SM Product overview: LQG15HH8N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH8N2J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14836-2-ND
Fixed Inductors 490-14836-2-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14836-1-ND
Fixed Inductors 490-14836-1-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14836-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14836-6-ND
Fixed Inductors 490-14836-6-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HH8N2J02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HH8N2J02D
550mA 8.2nH ±5% 240mΩ 0402 Inductors (SMD) ROHS

550mA 8.2nH ±5% 240mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HH8N2J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH8N2J02D
Fixed Inductors LQG15HH8N2J02D
FIXED IND 8.2NH 550MA 240MOHM SM

FIXED IND 8.2NH 550MA 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1369935-LQG15HH8N2J02D 71-LQG15HH8N2J02D 490-14836-2-ND LQG15HH8N2J02D LQG15HH8N2J02D
Product Name Inductors, Coils, Chokes - Fixed Inductors 550MA 240MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers