Murata Electronics SMD 180MA 920MOHM Inductor and Choke LQG15HH68NJ02D

Description
FIXED IND 68NH 180MA 920MOHM SMD Product overview: LQG15HH68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 180MA 920MOHM SMD Product overview: LQG15HH68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180MA 920MOHM Inductor and Choke - 71-LQG15HH68NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 920MOHM Inductor and Choke
71-LQG15HH68NJ02D
SMD 180MA 920MOHM Inductor and Choke 71-LQG15HH68NJ02D
FIXED IND 68NH 180MA 920MOHM SMD Product overview: LQG15HH68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 180MA 920MOHM SMD Product overview: LQG15HH68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330228-LQG15HH68NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330228-LQG15HH68NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1330228-LQG15HH68NJ02D
Manufacturer: Murata Electronics Win Source Part Number: 1330228-LQG15HH68NJ0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 68 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 800MHz DC Resistance (DCR): 920mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HH RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330228-LQG15HH68NJ02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 68 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 800MHz
DC Resistance (DCR): 920mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQG15HH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH68NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 180MA 920 MOHM

FIXED IND 68NH 180MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH68NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 180MA 920 MOHM

FIXED IND 68NH 180MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH68NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

68nH Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HH68NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH68NJ02D
Fixed Inductors LQG15HH68NJ02D
FIXED IND 68NH 180MA 920MOHM SMD

FIXED IND 68NH 180MA 920MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HH68NJ02D 1330228-LQG15HH68NJ02D 490-LQG15HH68NJ02DDKR-ND LQG15HH68NJ02D
Product Name SMD 180MA 920MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details