5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)
FIXED IND 5.1NH 650MA 200MOHM SM Product overview: LQG15HH5N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH5N1S02D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-11668-1-ND | 71-LQG15HH5N1S02D |
| Product Name | Fixed Inductors | 650MA 200MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Air | Air |
| Configuration | Fixed |