Win Source Part Number: 1370143-LQG15HH56NJ0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 56 nH
Current Rating (Amps): 200 mA
DC Resistance (DCR): 820mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 100 MHz
FIXED IND 56NH 200MA 820MOHM SMD Product overview: LQG15HH56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH56NJ02D can be used for catalog matching and distributor lookup.
56nH Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)
FIXED IND 56NH 200MA 820 MOHM
FIXED IND 56NH 200MA 820 MOHM
FIXED IND 56NH 200MA 820MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370143-LQG15HH56NJ02D | 71-LQG15HH56NJ02D | 490-LQG15HH56NJ02DTR-ND | LQG15HH56NJ02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 200MA 820MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air | Air; Air |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |