Win Source Part Number: 966099-LQG15HH4N7C02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Ratings: AEC-Q200
Material - Core: Air
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-15046-6,490-1504
Base Product Number: LQG15HH
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)
FIXED IND 4.7NH 700MA 160MOHM SM Product overview: LQG15HH4N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH4N7C02D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 966099-LQG15HH4N7C02D | 490-15046-2-ND | 71-LQG15HH4N7C02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 700MA 160MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Air | Air | Air |
| Application | RF Choke |