The 1369717-LQG15HH47NH0
FIXED IND 47NH 300MA 720MOHM SMD Product overview: LQG15HH47NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH47NH02D can be used for catalog matching and distributor lookup.
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369717-LQG15HH47NH0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 47 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 720mOhm Max
Frequency - Self Resonant: 1GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 47NH 300MA 720MOHM SMD
300mA 47nH ±3% 720mΩ 0402 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQG15HH47NH02D | 490-15044-1-ND | 1369717-LQG15HH47NH02D | LQG15HH47NH02D | LQG15HH47NH02D |
| Product Name | SMD 300MA 720MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air | Air; Air | |
| Inductance Range | 0.0470 microH | 0.0470 microH | 0.0470 microH | 0.0470 microH |