Win Source Part Number: 1369908-LQG15HH47NG0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 47 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 720mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1GHz
Inductance Frequency - Test: 100 MHz
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
FIXED IND 47NH 300MA 720 MOHM
FIXED IND 47NH 300MA 720 MOHM
FIXED IND 47NH 300MA 0402 Product overview: LQG15HH47NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH47NG02D can be used for catalog matching and distributor lookup.
FIXED IND 47NH 300MA 0402
INDUCTOR, 47NH, 1GHZ, 0402 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369908-LQG15HH47NG02D | 490-LQG15HH47NG02DTR-ND | 71-LQG15HH47NG02D | LQG15HH47NG02D | 55AJ2637 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 300MA Inductor and Choke | Fixed Inductors | Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air | Air; Air | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |