Murata Electronics Fixed Inductors - LQG15HH3N6S02D LQG15HH3N6S02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923744-LQG15HH3N6S02 D Series: LQG15 Operating Temperature Range: -55°C ~ 125°C Features: 3.6 nH - Multilayer Inductor 300 mA 180mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG15HH Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923744-LQG15HH3N6S02 D Series: LQG15 Operating Temperature Range: -55°C ~ 125°C Features: 3.6 nH - Multilayer Inductor 300 mA 180mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG15HH Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQG15HH3N6S02D - 923744-LQG15HH3N6S02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQG15HH3N6S02D
923744-LQG15HH3N6S02D
Fixed Inductors - LQG15HH3N6S02D 923744-LQG15HH3N6S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923744-LQG15HH3N6S02 D Series: LQG15 Operating Temperature Range: -55°C ~ 125°C Features: 3.6 nH - Multilayer Inductor 300 mA 180mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG15HH Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923744-LQG15HH3N6S02D
Series: LQG15
Operating Temperature Range: -55°C ~ 125°C
Features: 3.6 nH - Multilayer Inductor 300 mA 180mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG15HH
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N6S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Multilayer Inductor 300mA 180mOhm Max 0402 (1005 Metric)

3.6nH Multilayer Inductor 300mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N6S02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 300MA 180 MOHM

FIXED IND 3.6NH 300MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N6S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 300MA 180 MOHM

FIXED IND 3.6NH 300MA 180 MOHM

Buy Now Datasheet
300MA 180MOHM Inductor and Choke - 71-LQG15HH3N6S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 180MOHM Inductor and Choke
71-LQG15HH3N6S02D
300MA 180MOHM Inductor and Choke 71-LQG15HH3N6S02D
FIXED IND 3.6NH 300MA 180MOHM SM Product overview: LQG15HH3N6S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N6S02D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 300MA 180MOHM SM Product overview: LQG15HH3N6S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N6S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923744-LQG15HH3N6S02D 490-LQG15HH3N6S02DTR-ND 71-LQG15HH3N6S02D
Product Name Fixed Inductors - LQG15HH3N6S02D Fixed Inductors 300MA 180MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Air Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details