Murata Electronics Fixed Inductors LQG15HH3N6C02D

Description
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15042-6-ND
Fixed Inductors 490-15042-6-ND
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15042-1-ND
Fixed Inductors 490-15042-1-ND
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15042-2-ND
Fixed Inductors 490-15042-2-ND
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15042-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers