Murata Electronics Fixed Inductors LQG15HH3N3S02D

Description
FIXED IND 3.3NH 300MA 170 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3NH 300MA 170 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HH3N3S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 300MA 170 MOHM

FIXED IND 3.3NH 300MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N3S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

3.3nH Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N3S02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 300MA 170 MOHM

FIXED IND 3.3NH 300MA 170 MOHM

Buy Now Datasheet
300MA 170MOHM Inductor and Choke - 71-LQG15HH3N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 170MOHM Inductor and Choke
71-LQG15HH3N3S02D
300MA 170MOHM Inductor and Choke 71-LQG15HH3N3S02D
FIXED IND 3.3NH 300MA 170MOHM SM Product overview: LQG15HH3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 300MA 170MOHM SM Product overview: LQG15HH3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369745-LQG15HH3N3S02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369745-LQG15HH3N3S02D
Inductors, Coils, Chokes - Fixed Inductors 1369745-LQG15HH3N3S02D
Win Source Part Number: 1369745-LQG15HH3N3S0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3.3 nH Current Rating (Amps): 300 mA DC Resistance (DCR): 170mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369745-LQG15HH3N3S02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 3.3 nH
Current Rating (Amps): 300 mA
DC Resistance (DCR): 170mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQG15HH3N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH3N3S02D
Fixed Inductors LQG15HH3N3S02D
FIXED IND 3.3NH 300MA 170MOHM SM

FIXED IND 3.3NH 300MA 170MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HH3N3S02DDKR-ND 71-LQG15HH3N3S02D 1369745-LQG15HH3N3S02D LQG15HH3N3S02D
Product Name Fixed Inductors 300MA 170MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers