Murata Electronics SMD 300MA 650MOHM Inductor and Choke LQG15HH39NJ02D

Description
FIXED IND 39NH 300MA 650MOHM SMD Product overview: LQG15HH39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH39NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39NH 300MA 650MOHM SMD Product overview: LQG15HH39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH39NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 650MOHM Inductor and Choke - 71-LQG15HH39NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 650MOHM Inductor and Choke
71-LQG15HH39NJ02D
SMD 300MA 650MOHM Inductor and Choke 71-LQG15HH39NJ02D
FIXED IND 39NH 300MA 650MOHM SMD Product overview: LQG15HH39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH39NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 300MA 650MOHM SMD Product overview: LQG15HH39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH39NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14834-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14834-2-ND
Fixed Inductors 490-14834-2-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14834-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14834-1-ND
Fixed Inductors 490-14834-1-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14834-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14834-6-ND
Fixed Inductors 490-14834-6-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369909-LQG15HH39NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369909-LQG15HH39NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369909-LQG15HH39NJ02D
Win Source Part Number: 1369909-LQG15HH39NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 39 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 650mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369909-LQG15HH39NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 39 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 650mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Inductor, 39Nh, 1.2Ghz, 0402 Rohs Compliant Murata - 76AH5360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.2Ghz, 0402 Rohs Compliant Murata
76AH5360
Inductor, 39Nh, 1.2Ghz, 0402 Rohs Compliant Murata 76AH5360
INDUCTOR, 39NH, 1.2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQG15HH39NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH39NJ02D
Fixed Inductors LQG15HH39NJ02D
FIXED IND 39NH 300MA 650MOHM SMD

FIXED IND 39NH 300MA 650MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HH39NJ02D 490-14834-2-ND 1369909-LQG15HH39NJ02D 76AH5360 LQG15HH39NJ02D
Product Name SMD 300MA 650MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 39Nh, 1.2Ghz, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details