FIXED IND 2.7NH 300MA 150MOHM SM Product overview: LQG15HH2N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH2N7S02D can be used for catalog matching and distributor lookup.
2.7nH Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric)
FIXED IND 2.7NH 300MA 150 MOHM
FIXED IND 2.7NH 300MA 150 MOHM
FIXED IND 2.7NH 300MA 150MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HH2N7S02D | 490-LQG15HH2N7S02DTR-ND | LQG15HH2N7S02D |
| Product Name | 300MA 150MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air; Air |
| Inductance Range | 0.0027 microH | 0.0027 microH |