EMC Product overview: LQG15HH2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH2N4B02D can be used for catalog matching and distributor lookup.
FIXED IND 2.4NH 850MA 110 MOHM
FIXED IND 2.4NH 850MA 110 MOHM
FIXED IND 2.4NH 850MA 110 MOHM
INDUCTOR, 2.4NH, 6GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HH2N4B02D | 490-LQG15HH2N4B02DTR-ND | 55AJ2636 | LQG15HH2N4B02D |
| Product Name | Inductor and Choke | Fixed Inductors | Inductor, 2.4Nh, 6Ghz, 0402 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | |
| Inductance Range | 0.0024 microH | 0.0024 microH |