FIXED IND 1.8NH 950MA 80MOHM SMD Product overview: LQG15HH1N8S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH1N8S02D can be used for catalog matching and distributor lookup.
1.8nH Unshielded Multilayer Inductor 950mA 80mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Multilayer Inductor 950mA 80mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Multilayer Inductor 950mA 80mOhm Max 0402 (1005 Metric)
FIXED IND 1.8NH 950MA 80MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HH1N8S02D | 490-14833-2-ND | LQG15HH1N8S02D |
| Product Name | SMD 950MA 80MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air; Air |
| Inductance Range | 0.0018 microH | 0.0018 microH |