Murata Electronics Fixed Inductors LQG15HH1N0B02D

Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HH1N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH1N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1A 70 MOHM SMD

FIXED IND 1NH 1A 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH1N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1A 70 MOHM SMD

FIXED IND 1NH 1A 70 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQG15HH1N0B02DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Automotive 1uH 280Ohm 7.9MHz Inductor and Choke - 71-0402DF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers