12nH Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
12nH Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
12nH Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
FIXED IND 12NH 300MA 280MOHM SMD Product overview: LQG15HH12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH12NJ02D can be used for catalog matching and distributor lookup.
300mA 12nH ±5% 280mΩ 0402 Inductors (SMD) ROHS
FIXED IND 12NH 300MA 280MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-17865-1-ND | 71-LQG15HH12NJ02D | LQG15HH12NJ02D | LQG15HH12NJ02D |
| Product Name | Fixed Inductors | SMD 300MA 280MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | |
| Configuration | Fixed |