Murata Electronics Fixed Inductors LQG15HH12NG02D

Description
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HH12NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH12NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 500MA 280 MOHM

FIXED IND 12NH 500MA 280 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH12NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 500MA 280 MOHM

FIXED IND 12NH 500MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQG15HH12NG02DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers