Murata Electronics 300MA 850MOHM Inductor and Choke LQB18NNR56J10D

Description
FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 850MOHM Inductor and Choke - 71-LQB18NNR56J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 850MOHM Inductor and Choke
71-LQB18NNR56J10D
300MA 850MOHM Inductor and Choke 71-LQB18NNR56J10D
FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56J10D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 560Nh, 80Mhz, 0603 Rohs Compliant Murata - 76AH5356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 80Mhz, 0603 Rohs Compliant Murata
76AH5356
Inductor, 560Nh, 80Mhz, 0603 Rohs Compliant Murata 76AH5356
INDUCTOR, 560NH, 80MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 560NH, 80MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQB18NNR56J10D
Inductors/Coils/Transformers >> Inductors (SMD) LQB18NNR56J10D
300mA 560nH ±5% 850mΩ 0603 Inductors (SMD) ROHS

300mA 560nH ±5% 850mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQB18NNR56J10D 76AH5356 LQB18NNR56J10D
Product Name 300MA 850MOHM Inductor and Choke Inductor, 560Nh, 80Mhz, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
Core Material Ferrite
Inductance Range 0.5600 microH 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details