Murata Electronics 400MA 580MOHM Inductor and Choke LQB18NNR47J10D

Description
FIXED IND 470NH 400MA 580MOHM SM Product overview: LQB18NNR47J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR47J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 400MA 580MOHM SM Product overview: LQB18NNR47J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR47J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 580MOHM Inductor and Choke - 71-LQB18NNR47J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 580MOHM Inductor and Choke
71-LQB18NNR47J10D
400MA 580MOHM Inductor and Choke 71-LQB18NNR47J10D
FIXED IND 470NH 400MA 580MOHM SM Product overview: LQB18NNR47J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR47J10D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 400MA 580MOHM SM Product overview: LQB18NNR47J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR47J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQB18NNR47J10D
878055-LQB18NNR47J10D
Fixed Inductors - LQB18NNR47J10D 878055-LQB18NNR47J10D
Manufacturer: Murata Electronics North America Win Source Part Number: 878055-LQB18NNR47J10 D Series: LQB18 Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Multilayer Inductor 400 mA 580mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQB18NN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-17864-1, 490-17864-2, 490-17864-6, LQB18NNR47J10D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 878055-LQB18NNR47J10D
Series: LQB18
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded Multilayer Inductor 400 mA 580mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQB18NN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-17864-1, 490-17864-2, 490-17864-6, LQB18NNR47J10D-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQB18NNR47J10D 878055-LQB18NNR47J10D
Product Name 400MA 580MOHM Inductor and Choke Fixed Inductors - LQB18NNR47J10D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers