Murata Electronics 450MA 450MOHM Inductor and Choke LQB18NNR33N10D

Description
FIXED IND 330NH 450MA 450MOHM SM Product overview: LQB18NNR33N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR33N10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 450MA 450MOHM SM Product overview: LQB18NNR33N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR33N10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 450MOHM Inductor and Choke - 71-LQB18NNR33N10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 450MOHM Inductor and Choke
71-LQB18NNR33N10D
450MA 450MOHM Inductor and Choke 71-LQB18NNR33N10D
FIXED IND 330NH 450MA 450MOHM SM Product overview: LQB18NNR33N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR33N10D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 450MA 450MOHM SM Product overview: LQB18NNR33N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR33N10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQB18NNR33N10D
878054-LQB18NNR33N10D
Fixed Inductors - LQB18NNR33N10D 878054-LQB18NNR33N10D
Manufacturer: Murata Electronics North America Win Source Part Number: 878054-LQB18NNR33N10 D Series: LQB18 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Multilayer Inductor 450 mA 450mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQB18NN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878054-LQB18NNR33N10D
Series: LQB18
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Shielded Multilayer Inductor 450 mA 450mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQB18NN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQB18NNR33N10D 878054-LQB18NNR33N10D
Product Name 450MA 450MOHM Inductor and Choke Fixed Inductors - LQB18NNR33N10D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details