Murata Electronics Fixed Inductors LQB18NNR33K10D

Description
330nH Shielded Multilayer Inductor 450mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 450mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQB18NNR33K10D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQB18NNR33K10D-ND
Fixed Inductors LQB18NNR33K10D-ND
330nH Shielded Multilayer Inductor 450mA 450mOhm Max 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 450mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQB18NNR33K10D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details