Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQB15NNR56J10D

Description
Win Source Part Number: 1369528-LQB15NNR56J1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQB15 Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQB15NN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 560 nH Current Rating (Amps): 300 mA Shielding: Shielded DC Resistance (DCR): 912.5mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369528-LQB15NNR56J1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQB15 Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQB15NN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 560 nH Current Rating (Amps): 300 mA Shielding: Shielded DC Resistance (DCR): 912.5mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369528-LQB15NNR56J10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369528-LQB15NNR56J10D
Inductors, Coils, Chokes - Fixed Inductors 1369528-LQB15NNR56J10D
Win Source Part Number: 1369528-LQB15NNR56J1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQB15 Package: Tape & Reel Product Status: Last Time Buy Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQB15NN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 560 nH Current Rating (Amps): 300 mA Shielding: Shielded DC Resistance (DCR): 912.5mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369528-LQB15NNR56J10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQB15
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQB15NN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 560 nH
Current Rating (Amps): 300 mA
Shielding: Shielded
DC Resistance (DCR): 912.5mOhm Max
Q @ Freq: 10 @ 25MHz
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
300MA 912.5 MOHM Inductor and Choke - 71-LQB15NNR56J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 912.5 MOHM Inductor and Choke
71-LQB15NNR56J10D
300MA 912.5 MOHM Inductor and Choke 71-LQB15NNR56J10D
FIXED IND 560NH 300MA 912.5 MOHM Product overview: LQB15NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 912.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 912.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB15NNR56J10D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 300MA 912.5 MOHM Product overview: LQB15NNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 912.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 912.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB15NNR56J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369528-LQB15NNR56J10D 71-LQB15NNR56J10D
Product Name Inductors, Coils, Chokes - Fixed Inductors 300MA 912.5 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer
Core Material Ferrite Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data