Murata Electronics Fixed Inductors - LQB15NNR22M10D LQB15NNR22M10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878053-LQB15NNR22M10 D Series: LQB15 Operating Temperature Range: -55°C ~ 125°C Features: 220 nH Shielded Multilayer Inductor 380 mA 437.5mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQB15NN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878053-LQB15NNR22M10 D Series: LQB15 Operating Temperature Range: -55°C ~ 125°C Features: 220 nH Shielded Multilayer Inductor 380 mA 437.5mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQB15NN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQB15NNR22M10D
878053-LQB15NNR22M10D
Fixed Inductors - LQB15NNR22M10D 878053-LQB15NNR22M10D
Manufacturer: Murata Electronics North America Win Source Part Number: 878053-LQB15NNR22M10 D Series: LQB15 Operating Temperature Range: -55°C ~ 125°C Features: 220 nH Shielded Multilayer Inductor 380 mA 437.5mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQB15NN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878053-LQB15NNR22M10D
Series: LQB15
Operating Temperature Range: -55°C ~ 125°C
Features: 220 nH Shielded Multilayer Inductor 380 mA 437.5mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQB15NN
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
380MA 437.5 MOHM Inductor and Choke - 71-LQB15NNR22M10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
380MA 437.5 MOHM Inductor and Choke
71-LQB15NNR22M10D
380MA 437.5 MOHM Inductor and Choke 71-LQB15NNR22M10D
FIXED IND 220NH 380MA 437.5 MOHM Product overview: LQB15NNR22M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 437.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 437.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB15NNR22M10D can be used for catalog matching and distributor lookup.

FIXED IND 220NH 380MA 437.5 MOHM Product overview: LQB15NNR22M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380MA, 437.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 380MA, 437.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB15NNR22M10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878053-LQB15NNR22M10D 71-LQB15NNR22M10D
Product Name Fixed Inductors - LQB15NNR22M10D 380MA 437.5 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details