Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161776-LP02U05S09KC
Packaging: Bulk
Length: 52.64 mm
Isolation: Isolated
Number of Pins: 8
Isolation Voltage: 500 V
Number of Outputs: 1
Output Current: 250 mA
Voltage - Output 1: 9 V
Output Power: 2 W
Output Voltage: 9 V
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 13.34 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C
Current - Output 1: 250 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161776-LP02U05S09KC |
| Product Name | Custom Parts - Custom Parts (J - M) - LP02U05S09KC |