Murata Power Solutions DC DC Converters LME1215SC

Description
Isolated Module DC DC Converter 1 Output 15V 16mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 16mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3745-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3745-ND
DC DC Converters 811-3745-ND
Isolated Module DC DC Converter 1 Output 15V 16mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 16mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LME1215SC
1201313-LME1215SC
Power Supplies Board Mount DCDC Converters - LME1215SC 1201313-LME1215SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201313-LME1215SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 15V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1201313-LME1215SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Voltage - Output 1: 15V
Efficiency: 75%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 16mA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Power (W): 250mW
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LME1215SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME1215SC
Power Supplies - Board Mount - DC DC Converters LME1215SC
DC DC CONVERTER 15V 250MW

DC DC CONVERTER 15V 250MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16Ma, 15V; Power Supply Approvals Murata Power Solutions - 61K2940 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16Ma, 15V; Power Supply Approvals Murata Power Solutions
61K2940
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16Ma, 15V; Power Supply Approvals Murata Power Solutions 61K2940
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 16mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:16mA; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 16mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:16mA; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3745-ND 1201313-LME1215SC LME1215SC 61K2940
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LME1215SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16Ma, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.0160 amps 0.0160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-25-2u-27680 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details