Murata Power Solutions DC DC Converters LME1209DC

Description
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3447-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3447-ND
DC DC Converters 811-3447-ND
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LME1209DC
1201311-LME1209DC
Power Supplies Board Mount DCDC Converters - LME1209DC 1201311-LME1209DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201311-LME1209DC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 9V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-DIP Module, 4 Leads Current - Output (Maximum): 28mA Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1201311-LME1209DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Voltage - Output 1: 9V
Efficiency: 75%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-DIP Module, 4 Leads
Current - Output (Maximum): 28mA
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Power (W): 250mW
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LME1209DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME1209DC
Power Supplies - Board Mount - DC DC Converters LME1209DC
DC DC CONVERTER 9V 250MW

DC DC CONVERTER 9V 250MW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3447-ND 1201311-LME1209DC LME1209DC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LME1209DC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC6-1203SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details