Murata Power Solutions Power Supplies - Board Mount - DC DC Converters LME0512DC

Description
Win Source Part Number: 1201987-LME0512DC Category: Power Supplies - Board Mount>DC DC Converters Series: LME (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 21mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-DIP Module, 4 Leads Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3744,LME0512DC-N D Base Product Number: LME05 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1201987-LME0512DC Category: Power Supplies - Board Mount>DC DC Converters Series: LME (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 21mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-DIP Module, 4 Leads Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3744,LME0512DC-N D Base Product Number: LME05 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1201987-LME0512DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1201987-LME0512DC
Power Supplies - Board Mount - DC DC Converters 1201987-LME0512DC
Win Source Part Number: 1201987-LME0512DC Category: Power Supplies - Board Mount>DC DC Converters Series: LME (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 21mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-DIP Module, 4 Leads Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3744,LME0512DC-N D Base Product Number: LME05 Product Status: Obsolete

Win Source Part Number: 1201987-LME0512DC
Category: Power Supplies - Board Mount>DC DC Converters
Series: LME (0.25W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 35
Power (Watts): 250 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 21mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 4 Leads
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3744,LME0512DC-ND
Base Product Number: LME05
Product Status: Obsolete

Buy Now Datasheet
12V 250MW DC-DC Converter IC - 132-LME0512DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 250MW DC-DC Converter IC
132-LME0512DC
12V 250MW DC-DC Converter IC 132-LME0512DC
DC DC CONVERTER 12V 250MW Product overview: LME0512DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LME0512DC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 250MW Product overview: LME0512DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LME0512DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1201987-LME0512DC 132-LME0512DC
Product Name Power Supplies - Board Mount - DC DC Converters 12V 250MW DC-DC Converter IC
Package Type DIP; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5404N - 930975-PT5404N - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details