Murata Power Solutions DC DC Converters LME0505SC

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1347-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1347-5-ND
DC DC Converters 811-1347-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LME0505SC
1201309-LME0505SC
Power Supplies Board Mount DCDC Converters - LME0505SC 1201309-LME0505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201309-LME0505SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 5V Efficiency: 70% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1201309-LME0505SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Voltage - Output 1: 5V
Efficiency: 70%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Power (W): 250mW
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Buy Now
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K2926 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions
61K2926
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions 61K2926
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - LME0505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME0505SC
Power Supplies - Board Mount - DC DC Converters LME0505SC
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1347-5-ND 1201309-LME0505SC 61K2926 LME0505SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LME0505SC Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details