Win Source Part Number: 973039-LME0305SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: LME (0.25W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 35
Power (Watts): 250 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3341-5,LME0305SC
Base Product Number: LME03
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 973039-LME0305SC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |