Murata Electronics OEM Parts - OEM Parts (J - L) - LLQ2012F15NJ LLQ2012F15NJ

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977710-LLQ2012F15NJ Packaging: Tape & Reel Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.42 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 170 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Max DC Current: 600 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977710-LLQ2012F15NJ Packaging: Tape & Reel Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.42 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 170 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Max DC Current: 600 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LLQ2012F15NJ - 977710-LLQ2012F15NJ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LLQ2012F15NJ
977710-LLQ2012F15NJ
OEM Parts - OEM Parts (J - L) - LLQ2012F15NJ 977710-LLQ2012F15NJ
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977710-LLQ2012F15NJ Packaging: Tape & Reel Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.42 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 170 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Max DC Current: 600 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977710-LLQ2012F15NJ
Packaging: Tape & Reel
Inductance: 15 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Height: 1.42 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 170 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Depth: 1.7 mm
Max DC Current: 600 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977710-LLQ2012F15NJ
Product Name OEM Parts - OEM Parts (J - L) - LLQ2012F15NJ
Unlock Full Specs
to access all available technical data