Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110777-LLQ2012-FR12
Inductance: 120 nH
Tolerance: 5 %
Core Material: Ceramic
Height: 1.42 mm
Categories: Custom Parts
DC Resistance (DCR): 510 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): LLQ2012FR12J;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 1.7 mm
Max DC Current: 400 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110777-LLQ2012-FR12J |
| Product Name | Custom Parts - Custom Parts (J - M) - LLQ2012-FR12J |