Murata Electronics OEM Parts - OEM Parts (J - L) - LLQ1608-F4N7J LLQ1608-F4N7J

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977708-LLQ1608-F4N7J Inductance: 4.7 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.02 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 116 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 1.12 mm Max DC Current: 700 mA RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977708-LLQ1608-F4N7J Inductance: 4.7 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.02 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 116 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 1.12 mm Max DC Current: 700 mA RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LLQ1608-F4N7J - 977708-LLQ1608-F4N7J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LLQ1608-F4N7J
977708-LLQ1608-F4N7J
OEM Parts - OEM Parts (J - L) - LLQ1608-F4N7J 977708-LLQ1608-F4N7J
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977708-LLQ1608-F4N7J Inductance: 4.7 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ceramic Height: 1.02 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 116 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 1.12 mm Max DC Current: 700 mA RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977708-LLQ1608-F4N7J
Inductance: 4.7 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Height: 1.02 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 116 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Depth: 1.12 mm
Max DC Current: 700 mA
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977708-LLQ1608-F4N7J
Product Name OEM Parts - OEM Parts (J - L) - LLQ1608-F4N7J
Unlock Full Specs
to access all available technical data