Murata Electronics OEM Parts - OEM Parts (J - L) - LLM3225-R47K LLM3225-R47K

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986060-LLM3225-R47K Packaging: Tape & Reel Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 2.4 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 400 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 440 mA RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986060-LLM3225-R47K Packaging: Tape & Reel Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 2.4 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 400 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 440 mA RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LLM3225-R47K - 986060-LLM3225-R47K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LLM3225-R47K
986060-LLM3225-R47K
OEM Parts - OEM Parts (J - L) - LLM3225-R47K 986060-LLM3225-R47K
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986060-LLM3225-R47K Packaging: Tape & Reel Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 2.4 mm Categories: OEM Parts(J-L) DC Resistance (DCR): 400 mΩ Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Max DC Current: 440 mA RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986060-LLM3225-R47K
Packaging: Tape & Reel
Inductance: 470 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Height: 2.4 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 400 mΩ
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Depth: 2.7 mm
Max DC Current: 440 mA
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986060-LLM3225-R47K
Product Name OEM Parts - OEM Parts (J - L) - LLM3225-R47K
Unlock Full Specs
to access all available technical data