Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109763-LLM3225-560J
Length: 2.5 mm
Inductance: 56 µH
Tolerance: 5 %
Self Resonant Frequency: 11 MHz
Height: 2.4 mm
Number of Pins: 3225
Categories: Custom Parts
DC Resistance (DCR): 7 Ω
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Max DC Current: 90 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1109763-LLM3225-560J=P2 |
| Product Name | Custom Parts - Custom Parts (J - M) - LLM3225-560J=P2 |