Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038050-LLM3225-1R5J
Termination: SMD/SMT
Length: 2.5 mm
Inductance: 1.5 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 100 MHz
Height: 2.4 mm
Number of Pins: 3225
Categories: OEM Parts(J-L)
DC Resistance (DCR): 600 mΩ
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.2 mm
Max DC Current: 330 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038050-LLM3225-1R5J=P2 |
| Product Name | OEM Parts - OEM Parts (J - L) - LLM3225-1R5J=P2 |