Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038048-LLM3225-1R2K
Packaging: Tape & Reel
Inductance: 1.2 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Height: 2.4 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 550 mΩ
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Depth: 2.7 mm
Max DC Current: 350 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038048-LLM3225-1R2K |
| Product Name | OEM Parts - OEM Parts (J - L) - LLM3225-1R2K |