Surface mount termination low ESL. Suitable for high-speed microprocessor and high-frequency digital equipment
Capacitance = 1.5µF
Voltage = 4V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7S
Tolerance = ±20%
Dimensions = 2 x 1.25 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
Surface mount termination low ESL. Suitable for high-speed microprocessor and high-frequency digital equipment
Capacitance = 1.5µF
Voltage = 4V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7S
Tolerance = ±20%
Dimensions = 2 x 1.25 x 0.5mm
Length = 2mm
Depth = 1.25mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 6198311 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; X7S |