Win Source Part Number: 1117790-LLL31MR71E47
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 3,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Alternative Parts (Cross-Reference): LLL31MR71E474MA01L.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4382-1,490-4382-
Base Product Number: LLL31MR71E
Product Status: Last Time Buy
CAP CER 0.47UF 25V X7R 0612 Product overview: LLL31MR71E474MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL31MR71E474MA01
CAP CER 0.47UF 25V X7R 0612
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1117790-LLL31MR71E474MA01L | 60-LLL31MR71E474MA01L | LLL31MR71E474MA01L |
| Product Name | Capacitors - Ceramic Capacitors | 0.47UF 25V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts |