Murata Electronics 4.7UF 6.3V Capacitor LLL31MR70J475MA01L

Description
CAP CER 4.7UF 6.3V X7R 0612 Product overview: LLL31MR70J475MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL31MR70J475MA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X7R 0612 Product overview: LLL31MR70J475MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL31MR70J475MA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 6.3V Capacitor
60-LLL31MR70J475MA01L
4.7UF 6.3V Capacitor 60-LLL31MR70J475MA01L
CAP CER 4.7UF 6.3V X7R 0612 Product overview: LLL31MR70J475MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL31MR70J475MA01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X7R 0612 Product overview: LLL31MR70J475MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL31MR70J475MA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 979176-LLL31MR70J475MA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
979176-LLL31MR70J475MA01L
Capacitors - Ceramic Capacitors 979176-LLL31MR70J475MA01L
Win Source Part Number: 979176-LLL31MR70J475 MA01L Category: Capacitors>Ceramic Capacitors Series: LLL Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 3,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4392-2,490-4392- 1,490-4392-6 Base Product Number: LLL31MR70J Product Status: Last Time Buy

Win Source Part Number: 979176-LLL31MR70J475MA01L
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 3,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4392-2,490-4392-1,490-4392-6
Base Product Number: LLL31MR70J
Product Status: Last Time Buy

Buy Now Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0612; Capacitance Murata - 94AC9177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0612; Capacitance Murata
94AC9177
Cap, 4.7Uf, 6.3V, Mlcc, 0612; Capacitance Murata 94AC9177
CAP, 4.7UF, 6.3V, MLCC, 0612; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0612; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-LLL31MR70J475MA01L 979176-LLL31MR70J475MA01L 94AC9177
Product Name 4.7UF 6.3V Capacitor Capacitors - Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0612; Capacitance Murata
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details